EN
  • EN
  • DE

AP1702FWL

Part No AP1702FWL
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active High/Push-Pull Automotive 3-Pin SC-59
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181218-AP1702FWL
Popularity Low
Supply and Demand Status Balance
Family Name AP1702
Introduction Date July 03, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1702FWL CAD Model

Description

Product Overview: AP1702FWL - Diodes Incorporated

The AP1702FWL is a high-performance voltage detector designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This component is engineered to provide precise voltage monitoring, making it an essential part of power supply systems where accurate voltage thresholds are critical for the operation and protection of electronic circuits.

Key Features

  • Precision Voltage Monitoring: The AP1702FWL offers precise voltage threshold detection, ensuring reliable operation and protection for sensitive electronic systems.
  • Low Power Consumption: With its low power design, this voltage detector is suitable for battery-powered applications where power efficiency is of utmost importance.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various application requirements and enhancing its versatility.
  • Fast Response Time: The device provides a quick response to voltage threshold events, which is crucial for immediate system protection and response.
  • Open Drain Output: The AP1702FWL features an open drain output, allowing for flexible interfacing with other circuit components and systems.

Applications

The AP1702FWL is an ideal solution for a multitude of applications that require accurate voltage monitoring and system reliability. Common applications include:

  • Battery Chargers
  • Power Supply Systems
  • Portable Electronics
  • Microprocessor/Microcontroller Systems
  • Consumer Electronics

Product Specifications

The AP1702FWL is available in a compact SOT-23 package, making it suitable for space-constrained applications. The device operates over a temperature range from -40°C to +85°C, ensuring consistent performance across diverse environmental conditions.

Quality and Reliability

As with all Diodes Incorporated products, the AP1702FWL is manufactured to meet high-quality standards, ensuring reliability and performance. The company's commitment to excellence is reflected in their rigorous testing and quality control procedures, providing customers with confidence in their electronic components.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess