Overview of Product AP1702DWLA-7
The AP1702DWLA-7 is a robust electronic component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is a voltage detector that serves a critical function in various electronic applications. It is engineered to monitor the voltage level of its supply line and is widely used to provide a reliable solution for system reset functions in microprocessor and microcontroller-based systems.
Key Features
- Precision Voltage Monitoring: The AP1702DWLA-7 is designed to detect precise voltage thresholds, ensuring that electronic devices operate within their safe voltage range.
- Low Power Consumption: With its low power consumption, this voltage detector is ideal for battery-powered applications, where power efficiency is crucial.
- High Accuracy: This component offers high accuracy in voltage detection, which is vital for the stability and reliability of electronic systems.
- Wide Operating Voltage Range: It accommodates a broad range of operating voltages, making it versatile for use in different types of circuits and applications.
Applications
The AP1702DWLA-7 is suitable for a variety of applications, including:
- Microprocessor reset circuits
- Memory battery backup circuits
- Power failure detection
- System battery life and health monitoring
- Portable electronic devices
Product Specifications
The AP1702DWLA-7 comes in a compact SOT-23 package, which is highly beneficial for saving space on PCBs. It operates over a temperature range of -40°C to +85°C, making it reliable in extreme conditions. The detector's output type is open drain, which allows for flexible interfacing with other components within a system.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1702DWLA-7 is no exception. It is manufactured to meet high industry standards, ensuring both performance and durability. The product is RoHS compliant, reflecting the company's dedication to environmental responsibility.
Whether you're designing a consumer handheld device or an industrial control system, the AP1702DWLA-7 provides the performance and reliability needed to safeguard your electronic systems from improper voltage levels.