EN
  • EN
  • DE

AP1501A-K5L-U

Part No AP1501A-K5L-U
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 150KHz, 5A PWM BUCK DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145371-AP1501A-K5L-U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1501A-K5L-U CAD Model

Description

The AP1501A-K5L-U from Diodes Incorporated is a robust and versatile step-down/switching regulator designed to cater to a wide array of applications requiring efficient power conversion. This component is part of the AP1501 series, known for its reliability and performance in managing power requirements for electronic circuits.

Key Features

  • Adjustable Output Voltage: The AP1501A-K5L-U allows users to adjust the output voltage as needed for their specific application, providing flexibility and precision in power management.
  • High Efficiency: With its ability to step down voltage with minimal loss, this regulator ensures high efficiency, which is crucial for battery-powered devices and energy-sensitive systems.
  • Output Current: Capable of delivering up to 5A of output current, it can power a wide range of devices, from small sensors to more demanding processors and ICs.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, contributing to the longevity and safety of both the regulator and the overall system.
  • Overcurrent Protection: The AP1501A-K5L-U includes overcurrent protection, ensuring that the device and connected components are safeguarded against excessive current draw that could cause damage.

Applications

The AP1501A-K5L-U is suitable for a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Devices
  • Computer Peripherals
  • Power Management Systems

Package and Availability

This regulator comes in a TO-263-5L package, which is known for its robustness and good thermal performance, making it an excellent choice for applications requiring a package that can handle higher power levels and dissipate heat effectively. The AP1501A-K5L-U is available for purchase through Diodes Incorporated's distribution network, ensuring ready availability for manufacturers and hobbyists alike.

Conclusion

In summary, the AP1501A-K5L-U is a top-tier choice for designers looking for a reliable and efficient step-down regulator. Its combination of adjustable output, high efficiency, substantial current delivery, and protective features make it a versatile solution for a wide range of power management tasks.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
NXP / Nexperia
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess