The AP131-30WL-13 is a state-of-the-art linear voltage regulator produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to provide a stable and reliable power supply for a wide range of electronic applications, ensuring optimal performance and efficiency.
Key Features
- Output Voltage: The AP131-30WL-13 offers a fixed output voltage of 3.0V, which is ideal for powering low-voltage devices.
- High Accuracy: It boasts an impressive output voltage accuracy of ±2%, ensuring precise voltage regulation for sensitive electronic circuits.
- Low Dropout: With a low dropout voltage, this regulator operates efficiently, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- Current Capability: The device is capable of delivering up to 150mA of continuous output current, suitable for a variety of small to medium-sized loads.
- Power-Saving Mode: Its power-saving mode enhances system power efficiency, especially beneficial for battery-powered applications.
- Thermal Protection: The built-in thermal shutdown feature prevents the device from overheating, contributing to the longevity and reliability of both the regulator and the overall system.
- Short-Circuit Protection: It also includes short-circuit protection, which safeguards the device and the load in the event of a fault condition.
Applications
The AP131-30WL-13 is versatile and can be used in a multitude of electronic devices, including but not limited to:
- Portable and battery-powered equipment
- Wireless communication devices
- Personal digital assistants (PDAs) and electronic organizers
- Portable media players
- Health and fitness devices
Package Information
This regulator is available in a compact SOT-23 package, which is well-suited for space-constrained applications. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and soldering on printed circuit boards (PCBs).
Conclusion
In summary, the AP131-30WL-13 from Diodes Incorporated is a reliable and efficient solution for applications requiring a fixed 3.0V regulated output. Its high accuracy, low dropout, and protective features make it an excellent choice for designers looking to enhance the performance and safety of their electronic products.