EN
  • EN
  • DE

AM4406MTR-G1

Part No AM4406MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Output Current 70mA
Supply Voltage - Operating 4 V to 28 V
Temperature Range - Operating -40°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009675-AM4406MTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM4406MTR-G1 CAD Model

Description

The AM4406MTR-G1 from Diodes Incorporated is a state-of-the-art MOSFET designed for high-efficiency power conversion and switching applications. This product stands out in the semiconductor market for its exceptional performance and reliability, making it an ideal choice for a wide range of electronic devices and systems.

Key Features

  • Low On-Resistance: The AM4406MTR-G1 MOSFET features a low on-resistance, minimizing conduction losses and improving overall efficiency in power conversion applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET enables high-frequency operation which is critical for modern power supply designs.
  • Thermal Performance: With an optimized package design, the AM4406MTR-G1 offers excellent thermal characteristics, ensuring stable performance even under high load conditions.
  • Robustness: The device is built to withstand harsh conditions, offering a high degree of ruggedness and reliability.
  • Energy-Efficient: By reducing power losses, this MOSFET supports energy-efficient solutions, contributing to greener electronics and lower operational costs.

Applications

The versatility of the AM4406MTR-G1 allows it to be used in various applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecom and Networking Equipment

Product Specifications

As a high-performance MOSFET, the AM4406MTR-G1 is designed with the following specifications:

  • Package Type: Trench
  • Mounting Type: Surface Mount
  • Drain-to-Source Voltage (Vdss): Specified by manufacturer
  • Current - Continuous Drain (Id) @ 25°C: Specified by manufacturer
  • Rds On (Max) @ Id, Vgs: Specified by manufacturer
  • Gate Charge (Qg) @ Vgs: Specified by manufacturer

For detailed specifications and operating parameters, customers are encouraged to consult the official datasheet and product documentation provided by Diodes Incorporated.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The AM4406MTR-G1 is backed by the company's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent performance for their critical applications. In addition, Diodes Incorporated provides comprehensive technical support to assist with design-in processes and after-sales service.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Sanken
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess