EN
  • EN
  • DE

AM4406FMTR-G1

Part No AM4406FMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4V-28V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features - Motor Driver - On/Off 8-SOIC
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 95°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AM4406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860933-AM4406FMTR-G1
Ultra Librarian 3D Model Ultra Librarian AM4406FMTR-G1 CAD Model

Description

Introducing the AM4406FMTR-G1 – A High-Efficiency MOSFET from Diodes Incorporated

The AM4406FMTR-G1 is a state-of-the-art MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide range of applications, offering high efficiency and reliability. With its advanced features, the AM4406FMTR-G1 is an excellent choice for designers looking to optimize power management in their electronic circuits.

Key Features and Benefits

  • Low On-Resistance: The AM4406FMTR-G1 boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature is crucial for applications that require high power density and minimal heat generation.
  • High-Speed Switching: The device is engineered for high-speed switching, making it suitable for high-frequency power supplies and converters. This capability ensures that power is delivered more efficiently, with less energy wasted in the form of switching losses.
  • Advanced Packaging: Encased in a compact, surface-mount package, the AM4406FMTR-G1 saves valuable board space without compromising on performance. This makes it an ideal solution for space-constrained applications.
  • Robust Thermal Performance: The MOSFET is designed to handle significant thermal stress, ensuring stable performance even under high temperature conditions. This robust thermal performance extends the life of the product and the applications it powers.

Applications

The versatility of the AM4406FMTR-G1 allows it to be used across various sectors, including:

  • Power supply modules
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AM4406FMTR-G1 is no exception, with rigorous testing and quality control measures in place to ensure it performs to the expectations of the most demanding applications.

In conclusion, the AM4406FMTR-G1 from Diodes Incorporated represents a blend of efficiency, high performance, and reliability. Whether you are working on power management for portable devices, industrial equipment, or automotive applications, this MOSFET is engineered to provide optimal performance and support the longevity of your products.

You May Also Be Interested in

Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess