EN
  • EN
  • DE

ALS8W22A

Part No ALS8W22A
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description Transient Voltage Suppressor PP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V
Voltage - Breakdown (Min) 24.4V
Voltage - Clamping (Max) @ Ipp 35.5V
Current - Peak Pulse (10/1000µs) 186A
Power - Peak Pulse 6600W (6.6kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case DO-218AB
Supplier Device Package DO-218
Base Product Number ALS8
Standard Package 750 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 961171-ALS8W22A
Ultra Librarian 3D Model Ultra Librarian ALS8W22A CAD Model

Description

The ALS8W22A is a state-of-the-art integrated circuit from Diodes Incorporated, designed for seamless integration into a variety of electronic applications. This robust component is engineered to deliver high performance and reliability, making it an ideal choice for designers and engineers looking to enhance their systems.

Key Features

  • High Efficiency: The ALS8W22A boasts an impressive efficiency rating, ensuring minimal power loss during operation and contributing to the overall energy efficiency of the end product.
  • Compact Design: With its small footprint, this integrated circuit is perfect for applications where space is at a premium, without compromising on power or functionality.
  • Durability: Constructed with high-quality materials, the ALS8W22A is built to withstand the rigors of everyday use, ensuring a long operational lifespan.
  • Thermal Management: The device includes advanced thermal management features that help to maintain optimal operating temperatures, thus protecting the circuit from overheating and potential damage.

Applications

The versatility of the ALS8W22A makes it suitable for a wide range of applications, including but not limited to:

  • Power Management Solutions
  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Electronics
  • Industrial Control Units

Technical Specifications

Here are some of the technical specifications that highlight the capabilities of the ALS8W22A:

Parameter Specification
Input Voltage Specified Range
Output Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The ALS8W22A is backed by rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Additionally, customers can access comprehensive technical support to assist with integration, troubleshooting, and other inquiries related to the product.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6421 $65.6840
90+ $1.3474 $121.2660
135+ $1.3053 $176.2155
185+ $1.2633 $233.7105
240+ $1.2211 $293.0640
320+ $1.0947 $350.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess