EN
  • EN
  • DE

UA9668PC

Part No UA9668PC
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Description High Current/VOLTAGE Darlington Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1275567-UA9668PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA9668PC CAD Model

Description

The UA9668PC is a high-current, high-voltage peripheral driver similar to the UA9667PC, also manufactured by Fairchild/ON Semiconductor. It's designed to interface between low-level logic circuits and high-power loads, such as relays, solenoids, lamps, and other electromechanical devices. The 'PC' suffix indicates the package type, typically a plastic DIP (Dual In-Line Package). The key difference between the UA9667 and UA9668 often lies in specific electrical characteristics, such as voltage or current ratings, or internal logic configuration. Since exact differences are not readily available without datasheets, it can be considered functionally similar to the UA9667 for the purposes of general description.

Applications

  • Relay drivers
  • Solenoid drivers
  • Lamp drivers
  • Stepper motor drivers
  • Line drivers
  • Logic buffers

Features

  • High output current (e.g., up to 500mA or higher)
  • High output voltage (e.g., up to 80V or higher)
  • TTL/CMOS compatible inputs
  • Internal clamp diodes for inductive load protection
  • High-speed switching
  • Single supply operation
  • Plastic DIP package (PC)

Benefits

  • High current and voltage capability: Drives a wide range of high-power loads.
  • TTL/CMOS compatibility: Interfaces directly with common logic circuits.
  • Inductive load protection: Protects the driver from damage caused by inductive kickback.
  • High-speed switching: Enables fast response times.
  • Easy to use: Requires minimal external components.
  • Cost-effective: Provides a simple and efficient solution for driving high-power loads.

Additional Details

The UA9668PC, similar to the UA9667PC, is a monolithic integrated circuit providing a high-current, high-voltage output. Internal clamp diodes protect the driver from voltage spikes caused by inductive loads. TTL/CMOS compatible inputs allow direct control by logic circuits. High-speed switching enables use in applications requiring fast response times. Single supply operation simplifies power supply design. A bypass capacitor is typically needed for stable operation. Refer to the datasheet for precise specifications, application notes, and safety considerations. The UA9668PC likely differs from the UA9667PC in specific electrical characteristics (consult datasheet). Proper heat sinking may be required for high-current applications.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess