EN
  • EN
  • DE

AL8862QSP-13

Part No AL8862QSP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 1A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 55V
Current - Output / Channel 1A
Frequency 1MHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SO-EP
Base Product Number AL8862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AL8862QSP-13DKR,31-AL8862QSP-13TR,31-AL8862QSP-13CT
Standard Package 2,500
Win Source Part Number 968516-AL8862QSP-13
Ultra Librarian 3D Model Ultra Librarian AL8862QSP-13 CAD Model

Description

Introducing the AL8862QSP-13 LED Driver from Diodes Incorporated

The AL8862QSP-13 is a highly efficient, automotive-compliant, buck-boost LED driver designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This versatile driver is engineered to provide a constant current output for driving high-power LEDs with exceptional precision and reliability, making it an ideal choice for a wide range of automotive lighting applications.

Key Features:

  • Wide Input Voltage Range: The AL8862QSP-13 operates over a broad input voltage range from 5V to 55V, accommodating a variety of power sources and ensuring consistent performance under varying voltage conditions.
  • High Output Current Accuracy: It delivers a precise output current with up to ±5% accuracy, which is crucial for consistent illumination and color stability in LED lighting systems.
  • Integrated Power MOSFET: The device includes an integrated 40V/0.2Ω power MOSFET, which enhances efficiency and reduces external component count, resulting in a compact and cost-effective design.
  • Thermal and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection are built-in, ensuring the longevity and reliability of the driver and the LEDs it powers.
  • PWM and Analog Dimming: The AL8862QSP-13 supports both PWM and analog dimming methods, offering flexibility in controlling the brightness of the LEDs to suit various requirements.
  • Automotive Compliance: It is AEC-Q100 qualified, which means it meets the stringent requirements of automotive-grade components, assuring performance under harsh automotive environments.

Applications:

The AL8862QSP-13 is particularly suited for the automotive industry where consistent and reliable LED performance is non-negotiable. It's used in applications such as:

  • Daytime Running Lights (DRL)
  • Turn Signals
  • Rear and Brake Lights
  • Interior Cabin Lighting

With its robust design and comprehensive feature set, the AL8862QSP-13 is an excellent choice for automotive manufacturers and aftermarket suppliers looking to enhance the performance and safety of their lighting solutions. Diodes Incorporated continues to innovate in the field of LED driving solutions, and the AL8862QSP-13 stands as a testament to their commitment to quality and performance.

You May Also Be Interested in

Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4913 $51.5865
250+ $0.4032 $100.8000
385+ $0.3906 $150.3810
530+ $0.3780 $200.3400
685+ $0.3654 $250.2990
920+ $0.3276 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess