EN
  • EN
  • DE

AL5873QT16E-13

Part No AL5873QT16E-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 250MA 16TSSOP / LED Driver IC 3 Output Linear Constant Current Analog, PWM Dimming 250mA 16-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 3
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 55V
Current - Output / Channel 250mA
Frequency 200Hz ~ 1kHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-AL5873QT16E-13CT,31-AL5873QT16E-13TR,31-AL5873QT16E-13DKR
Standard Package 2,500
Win Source Part Number 1320367-AL5873QT16E-13
Ultra Librarian 3D Model Ultra Librarian AL5873QT16E-13 CAD Model

Description

Introducing the AL5873QT16E-13 LED Driver from Diodes Incorporated

The AL5873QT16E-13 is a high-performance LED driver integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This IC is specifically engineered to provide a reliable and efficient solution for driving high-brightness LEDs in a wide range of lighting applications.

Featuring a built-in 40V MOSFET, the AL5873QT16E-13 is capable of delivering constant current to ensure uniform brightness and extend the life of LEDs. This makes it an ideal choice for applications such as automotive lighting, industrial illumination, architectural lighting, and LED backlighting systems.

Key Features of the AL5873QT16E-13:

  • High Efficiency: With an integrated power MOSFET, the AL5873QT16E-13 achieves high efficiency, reducing power loss and heat generation.
  • Constant Current Output: The device ensures a stable current output, which is critical for maintaining consistent luminosity and color in LED applications.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard the LEDs and the driver itself from overheating, thus enhancing system reliability.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, the AL5873QT16E-13 is versatile and can be used in various power supply scenarios.
  • Simple Application Circuit: The design of the IC allows for a simple application circuit, facilitating ease of integration into existing and new designs.

The AL5873QT16E-13 is presented in a compact TSOT26 package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance and allows designers to maintain a slim profile in their LED lighting solutions.

Diodes Incorporated has a reputation for producing robust and reliable semiconductor components. The AL5873QT16E-13 LED driver IC is no exception and represents their commitment to quality and innovation. Whether you are developing automotive lighting systems or upgrading the backlighting in electronic devices, this LED driver will provide a high-efficiency solution that meets the stringent requirements of modern LED applications.

For detailed specifications, application notes, and support documentation, please refer to the official Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5285 $58.1350
270+ $0.4337 $117.0990
415+ $0.4202 $174.3830
570+ $0.4066 $231.7620
735+ $0.3931 $288.9285
985+ $0.3524 $347.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess