EN
  • EN
  • DE

AL5809-15S1-7

Part No AL5809-15S1-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 15MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output Linear - PWM Dimming 15mA SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name AL5809
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL5809-15S1-7DITR, AL5809-15S1-7DICT, AL5809-15S1-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860858-AL5809-15S1-7
Ultra Librarian 3D Model Ultra Librarian AL5809-15S1-7 CAD Model

Description

AL5809-15S1-7 Power LED Driver by Diodes Incorporated

The AL5809-15S1-7, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a highly efficient and straightforward power LED driver solution designed to deliver constant current output, thereby enhancing the performance and longevity of LEDs used in various lighting applications. This compact and robust component is an ideal choice for driving a series of LEDs in a wide array of products, ranging from decorative lighting to backlighting systems.

Key Features:

  • Simplified Design: The AL5809-15S1-7 eliminates the need for external components such as resistors, inductors, and capacitors, which simplifies the design and reduces the overall bill of materials.
  • Constant Current Output: It provides a precise, constant current output of 15mA, ensuring consistent brightness and color uniformity across all connected LEDs.
  • Wide Input Voltage Range: This driver is capable of operating over a broad input voltage range, making it versatile for use in various applications.
  • High Power Efficiency: Its high power efficiency reduces energy consumption, making it an eco-friendly choice for LED lighting solutions.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the LEDs and the driver from potential overheating.
  • Compact Package: Offered in a small SOD-123 package, the AL5809-15S1-7 is suitable for space-constrained applications.

Applications:

The AL5809-15S1-7 is versatile and can be used in a variety of lighting applications, including:

  • General illumination
  • Architectural lighting
  • Decorative and mood lighting
  • Backlighting for signs and displays
  • Automotive lighting
  • Portable torches and lanterns

With its ease of use and reliable performance, the AL5809-15S1-7 by Diodes Incorporated stands out as a top choice for designers and engineers looking to create efficient and durable LED lighting systems without the complexity of traditional drivers.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5072 $50.7200
245+ $0.4162 $101.9690
375+ $0.4032 $151.2000
515+ $0.3902 $200.9530
665+ $0.3772 $250.8380
890+ $0.3381 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess