EN
  • EN
  • DE

AL5809-150P1-7

Part No AL5809-150P1-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 150MA PDI123 / LED Driver IC 1 Output Linear PWM Dimming 150mA PowerDI™ 123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 60V
Voltage - Output 60V
Current - Output / Channel 150mA
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number AL5809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL5809-150P1-7DICT,AL5809-150P1-7DITR,AL5809-150P1-7DIDKR
Standard Package 3,000
Win Source Part Number 1044357-AL5809-150P1-7
Ultra Librarian 3D Model Ultra Librarian AL5809-150P1-7 CAD Model

Description

Overview of Diodes Incorporated AL5809-150P1-7

The AL5809-150P1-7 is a robust constant current linear LED driver designed and manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This device is specifically engineered to provide a simple yet effective solution for driving LED lights. The AL5809-150P1-7 offers consistent performance, ensuring a steady light output which is crucial for applications where uniform illumination is necessary.

Key Features

  • Constant Current Output: The device provides a fixed output current of 150mA, which helps to maintain a stable luminosity across the connected LEDs, contributing to their longevity and reliability.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supplies and enabling flexibility in lighting design.
  • Power Dissipation: With a high power dissipation capability, the AL5809-150P1-7 is suitable for driving mid-power LEDs without the need for external components, simplifying circuit design.
  • Temperature Stability: The LED driver maintains consistent performance over a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • SOT-89 Package: The small form factor SOT-89 package allows for efficient use of PCB space, making it ideal for compact electronic assemblies.

Applications

Due to its stable current regulation and ease of integration, the AL5809-150P1-7 is well-suited for a variety of LED lighting applications, including:

  • General illumination
  • Architectural lighting
  • Decorative and mood lighting
  • Signage and backlighting
  • Automotive lighting systems

Advantages

The AL5809-150P1-7 offers several advantages to designers and engineers. Its simplicity reduces the need for additional components, lowering the overall bill of materials. The device's thermal performance ensures longevity and reduces the risk of overheating. Additionally, the consistent current output enhances the quality of lighting applications by providing uniform brightness and color.

Overall, the AL5809-150P1-7 from Diodes Incorporated is a reliable and efficient choice for driving LEDs in a wide range of lighting applications, offering a balance between performance and ease of use.

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3049 $50.3085
400+ $0.2502 $100.0800
620+ $0.2424 $150.2880
855+ $0.2346 $200.5830
1,105+ $0.2268 $250.6140
1,480+ $0.2033 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 174,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess