EN
  • EN
  • DE

AL5802LPL-7

Part No AL5802LPL-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM U-DFN3030-6 / LED DRIVER, 30V, LINEAR, ADJUSTABLE, CURRENT SINK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Last Time Buy
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Maximum) 30V
Voltage - Output 30V
Current - Output / Channel 120mA
Dimming PWM
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad
Supplier Device Package U-DFN3030-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801482-AL5802LPL-7
Ultra Librarian 3D Model Ultra Librarian AL5802LPL-7 CAD Model

Description

Introducing the AL5802LPL-7 Linear LED Driver from Diodes Incorporated

The AL5802LPL-7 is a simple, robust linear LED driver designed to provide a constant current solution for driving LEDs in a variety of lighting applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, the AL5802LPL-7 stands out for its ease of use and efficiency.

This linear LED driver is part of the AL5802 series, which is well-regarded for its straightforward pin configuration and minimal external component requirements. The AL5802LPL-7 is particularly suitable for driving LED strings and can be used in multiple configurations to suit a wide range of power and brightness requirements.

Key Features:

  • Constant Current Drive: The device ensures a steady and reliable current to the LEDs, providing stable light output and prolonging the lifespan of the lighting system.
  • Wide Voltage Range: It operates over a broad input voltage range, making it versatile for use in various applications.
  • Simple Design: The AL5802LPL-7 requires very few external components, reducing the complexity of the circuit design and the overall bill of materials.
  • Power Dissipation: With a power dissipation of 1W, the driver is capable of handling typical power requirements for LED applications.
  • Package: It comes in a small footprint SOT-89 package, which is ideal for space-constrained applications.

Applications:

  • LED Lamps
  • Decorative and Architectural Lighting
  • General Illumination
  • Signage and Backlighting

The AL5802LPL-7's ability to provide a constant current output with high accuracy makes it a suitable choice for maintaining consistent brightness across different LED loads. Its thermal performance ensures reliability even under varying operating conditions. Whether you're designing a new lighting solution or upgrading an existing system, the AL5802LPL-7 from Diodes Incorporated offers a straightforward and efficient approach to LED driving.

For detailed specifications, application circuits, and additional information, please refer to the official datasheet provided by Diodes Incorporated. The AL5802LPL-7 is a testament to Diodes Incorporated's commitment to delivering practical and innovative semiconductor solutions.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3985 $57.7825
355+ $0.3269 $116.0495
550+ $0.3165 $174.0750
755+ $0.3072 $231.9360
975+ $0.2968 $289.3800
1,305+ $0.2657 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess