EN
  • EN
  • DE

AL3159FSG-7

Part No AL3159FSG-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 20MA 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 20mA
Frequency 1.2MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-QFN (3x3)
Win Source Part Number 009635-AL3159FSG-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AL3159FSG-7 CAD Model

Description

Introducing the AL3159FSG-7 LED Driver from Diodes Incorporated

The AL3159FSG-7 is a cutting-edge LED driver component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This efficient and versatile LED driver is tailored for a wide range of lighting applications, ensuring optimal performance and energy savings.

Key Features

  • High Efficiency: The AL3159FSG-7 is designed to operate with high efficiency, which translates into energy savings and reduced heat generation, making it suitable for compact and enclosed fixtures.
  • Constant Current Output: It provides a stable and constant current output, ensuring uniform brightness and prolonging the lifespan of LEDs by preventing thermal runaway.
  • Wide Input Voltage Range: This driver can handle a broad input voltage range, accommodating various power supply conditions and making it versatile for use in different regions and applications.
  • Compact Size: Its small form factor allows for easy integration into a variety of lighting designs, including space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the LED driver and connected components from potential damage due to excessive heat.

Applications

The AL3159FSG-7 is well-suited for a multitude of lighting applications, including but not limited to:

  • General illumination
  • Architectural lighting
  • Task lighting
  • Decorative and accent lighting
  • Commercial and retail lighting

With its robust design and reliability, the AL3159FSG-7 is an excellent choice for manufacturers and designers looking to create high-quality lighting solutions. Its ease of use, coupled with the support and expertise from Diodes Incorporated, makes it a go-to component for driving LED technology forward.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Diodes Incorporated. The datasheet offers comprehensive information on electrical characteristics, pin configurations, and application guidelines needed to integrate the AL3159FSG-7 into various designs effectively.

Whether you are developing a new lighting product or upgrading an existing one, the AL3159FSG-7 LED driver is designed to meet the stringent requirements of modern LED lighting systems, providing reliability, efficiency, and quality that Diodes Incorporated is known for.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5804 $58.0400
245+ $0.4763 $116.6935
380+ $0.4615 $175.3700
520+ $0.4465 $232.1800
670+ $0.4317 $289.2390
900+ $0.3869 $348.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess