EN
  • EN
  • DE

AL1697-20CS7-13

Part No AL1697-20CS7-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR OFFL TRIAC 2A 7S0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) Triac Dimming 2A 7-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SO
Family Name AL1697
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AL1697-20CS7-13DIDKR, AL1697-20CS7-13DITR, AL1697-20CS7-13DICT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860848-AL1697-20CS7-13
Ultra Librarian 3D Model Ultra Librarian AL1697-20CS7-13 CAD Model

Description

The AL1697-20CS7-13 is a cutting-edge LED driver IC developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This IC is designed to deliver high efficiency and reliability for LED lighting applications, making it an ideal choice for a wide range of products including residential lighting, commercial lighting, and industrial illumination solutions.

Key Features

  • High Efficiency: The AL1697-20CS7-13 boasts a high power factor and low standby power, which contributes to its energy-saving capabilities, making it an eco-friendly choice for lighting solutions.
  • Dimming Functionality: It supports both analog and PWM dimming, providing smooth and flicker-free dimming performance, which enhances user experience and comfort.
  • Compact Design: This IC comes in a small-footprint package, which allows for its integration into space-constrained applications without compromising performance.
  • Thermal Protection: With built-in over-temperature protection, the AL1697-20CS7-13 ensures safety and enhances the lifespan of the lighting solution by preventing damage due to overheating.
  • Wide Input Voltage Range: It is designed to operate across a broad input voltage range, accommodating various power supplies and ensuring versatility across different regions and applications.

Applications

The AL1697-20CS7-13 is suitable for a multitude of lighting environments. Its robust design and flexible features make it an excellent choice for:

  • LED bulbs and tubes
  • Downlights
  • Ceiling lights
  • Wall sconces
  • Architectural and decorative lighting
  • Smart lighting systems

Technical Specifications

With an integrated MOSFET, the AL1697-20CS7-13 simplifies the circuit design and reduces external component count. It operates in boundary conduction mode (BCM) which helps in reducing EMI emissions. The driver IC also features under-voltage lockout (UVLO), LED open-circuit and short-circuit protection, ensuring the reliability and safety of the application it is used in.

For designers and engineers looking for a high-performance LED driver solution, the AL1697-20CS7-13 from Diodes Incorporated offers an ideal balance of efficiency, functionality, and safety, packaged in a small form factor for flexible integration.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1369 $50.6530
890+ $0.1124 $100.0360
1,380+ $0.1089 $150.2820
1,900+ $0.1054 $200.2600
2,460+ $0.1018 $250.4280
3,290+ $0.0913 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,006 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess