EN
  • EN
  • DE

AH9282RTR-G1

Part No AH9282RTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.5V-16V SOT89-5 / Two Phase Dual-coil High Voltage Smart Fan Motor Driver with FG/RD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (2)
Interface On/Off
Technology CMOS, Power MOSFET
Applications Fan Motor Driver
Current - Output 500mA
Supply Voltage (V) 2.5V ~ 16V
Voltage - Load 2.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-89-5/6
Supplier Device Package SOT-89-5
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800998-AH9282RTR-G1
Ultra Librarian 3D Model Ultra Librarian AH9282RTR-G1 CAD Model

Description

Introducing the AH9282RTR-G1 from Diodes Incorporated

The AH9282RTR-G1 is a state-of-the-art electronic component manufactured by the renowned company, Diodes Incorporated. This product is designed to cater to the demanding needs of modern electronic circuits, providing high efficiency and reliability in a variety of applications.

The AH9282RTR-G1 is a P-Channel MOSFET, which is a type of field-effect transistor (FET) that allows for the efficient control of high-speed switching and amplification of electronic signals. This particular component is known for its low on-resistance and minimal gate charge, which make it an excellent choice for power management tasks in compact devices.

Key Features of the AH9282RTR-G1:

  • Low On-Resistance: The device offers reduced power loss and increased efficiency, which is crucial for power-sensitive applications.
  • High-Speed Switching: With rapid switching capabilities, this MOSFET is suitable for high-frequency operations.
  • Thermal Performance: The AH9282RTR-G1 is engineered to handle significant thermal stress, ensuring stable performance even under high temperature conditions.

Diodes Incorporated has packaged the AH9282RTR-G1 in a RoHS-compliant, environmentally friendly package that is designed to meet current industry standards for sustainability. The compact form factor of the component makes it ideal for space-constrained applications, while still delivering the power and performance expected from a leading semiconductor manufacturer.

Applications:

The versatility of the AH9282RTR-G1 allows it to be used in a wide range of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Portable electronic devices

Whether you are designing a sophisticated power management system or looking for a reliable component for your portable device, the AH9282RTR-G1 from Diodes Incorporated is a choice that promises to deliver performance, efficiency, and reliability.

For detailed specifications, sample requests, and additional information, engineers and product designers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.8818
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Allegro MicroSystems, LLC
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Toshiba Semiconductor and Storage
Lowest to $1.6232
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0055 $60.0825
36+ $3.2871 $118.3356
55+ $3.1843 $175.1365
75+ $3.0815 $231.1125
97+ $2.9787 $288.9339
130+ $2.6704 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess