The AH9248NTR-G1 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is designed to cater to a wide range of applications, particularly in the power management and control sectors of the electronics industry.
Key Features
- High Efficiency: The AH9248NTR-G1 is engineered to provide efficient operation, which is crucial for minimizing power loss and heat generation in electronic systems.
- Low Power Consumption: With its low quiescent current, this IC helps to extend battery life in portable devices, making it ideal for mobile applications.
- Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring stable performance even under varying environmental conditions.
- Advanced Protection Features: It includes multiple protection mechanisms such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage.
- Compact Package: The AH9248NTR-G1 comes in a small form factor, which is beneficial for space-constrained applications.
Applications
The versatility of the AH9248NTR-G1 allows it to be used in a variety of applications, including:
- Power supply modules
- Battery chargers
- Portable electronic devices
- Energy management systems
- Automotive electronics
Technical Specifications
The AH9248NTR-G1 boasts impressive technical specifications that enable it to meet the demands of modern electronic devices:
- Input Voltage Range: 3V to 5.5V
- Output Voltage Range: 1.2V to 3.3V
- Switching Frequency: 1MHz
- Operating Temperature Range: -40°C to 85°C
- Package Type: SOT-23
For detailed technical data and application guidance, customers are encouraged to consult the datasheet provided by Diodes Incorporated.
Quality and Reliability
Diodes Incorporated is committed to delivering products of the highest quality. The AH9248NTR-G1 is subjected to rigorous testing and quality control procedures to ensure it meets the strict standards set by the industry and the expectations of customers.