EN
  • EN
  • DE

AH477-PL

Part No AH477-PL
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 174342-AH477-PL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH477-PL CAD Model

Description

The AH477-PL from Diodes Incorporated is a high-performance, precision Hall Effect latch designed for a wide spectrum of applications. This device is particularly well-suited for industrial and consumer applications where reliable and durable magnetic sensing is required. The AH477-PL is engineered to detect the presence or absence of a magnetic field and provides a digital output that indicates the magnetic polarity.

Key Features

  • High Sensitivity: The AH477-PL boasts a high magnetic sensitivity which ensures accurate detection of magnetic fields, even at low flux densities.
  • Chopper Stabilized: This product features chopper-stabilized Hall elements, a design that reduces the signal offset and drift due to temperature changes and stress.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 28V, catering to diverse application requirements.
  • Robust Temperature Performance: The device operates effectively across a broad temperature range, making it suitable for harsh environments.
  • Open-Drain Output: It offers an open-drain output type, allowing for flexible interfacing with other circuitry and logic levels.

Applications

The AH477-PL's robust design and high sensitivity make it ideal for a range of applications, including but not limited to:

  • Position and speed sensing in motors and brushless DC (BLDC) fans
  • Flow meters where precise detection of magnetic rotors is required
  • Contactless switches that need a reliable and durable solution
  • Encoders for precise measurement of movement and direction

Quality and Reliability

Diodes Incorporated is committed to providing top-quality products, and the AH477-PL is no exception. It is built with stringent quality control processes, ensuring high reliability and consistent performance. The device is also RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronics.

Ordering Information

To order or inquire about the AH477-PL, customers can contact Diodes Incorporated or authorized distributors. Detailed datasheets and technical support are available to assist with product integration and application design.

You May Also Be Interested in

Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Texas Instruments
Lowest to $1.4405
STMicroelectronics
Lowest to $4.8914
AMIS
Lowest to $4.2781
Littelfuse Inc.
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 496 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess