EN
  • EN
  • DE

AH3782-P-B

Part No AH3782-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860790-AH3782-P-B
Ultra Librarian 3D Model Ultra Librarian AH3782-P-B CAD Model

Description

The AH3782-P-B is a high-performance, versatile unipolar Hall-effect switch IC fabricated by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This integrated circuit is designed for a wide range of applications, particularly those requiring a reliable and sensitive switch that can detect the presence of a magnetic field.

Key Features

  • High Sensitivity: The AH3782-P-B is capable of detecting weak magnetic fields, making it an excellent choice for applications that require precise switching.
  • Unipolar Operation: This IC operates as a unipolar switch, meaning it activates in the presence of a south-pole magnetic field and turns off when the field is removed.
  • Chopper Stabilized Design: The built-in chopper stabilization feature provides enhanced stability of the magnetic switch points, ensuring consistent performance over temperature variations and eliminating offset drift.
  • Wide Operating Voltage: It supports a broad range of supply voltages from 3V to 28V, accommodating various application requirements.
  • Low Power Consumption: Designed for energy efficiency, the AH3782-P-B consumes minimal power, making it suitable for battery-powered devices.
  • Robust Output: The open-drain output of the AH3782-P-B can easily interface with other electronic components, and it is capable of sinking significant current.
  • High ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, enhancing its durability and longevity in harsh environments.

Applications

The AH3782-P-B is ideal for a variety of applications including but not limited to:

  • Position and speed sensing in motors
  • Contactless switches in consumer electronics
  • Proximity detection in security systems
  • Level and flow measurement in industrial controls

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH3782-P-B is manufactured with stringent quality control processes, ensuring reliable operation and performance for critical applications. With its robust design and proven technology, this Hall-effect switch IC stands as a superior choice for designers looking for efficient, sensitive, and dependable magnetic field detection solutions.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess