EN
  • EN
  • DE

AH3764Q-SA-7

Part No AH3764Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number AH3764
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353536-AH3764Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3764Q-SA-7 CAD Model

Description

Introducing the AH3764Q-SA-7 Hall Effect Sensor from Diodes Incorporated

The AH3764Q-SA-7 is a high-performance, versatile Hall Effect sensor designed by Diodes Incorporated, tailored for a wide range of applications requiring precise position sensing. This unipolar switch outputs a digital signal in response to the presence of a magnetic field, making it a perfect component for modern, robust designs in the automotive and industrial sectors.

The sensor comes in an ultra-compact SC-59 package, which not only saves valuable space on the circuit board but also ensures a high degree of integration. It operates over a wide supply voltage range from 3V to 28V, providing flexibility in various application scenarios, and is capable of handling transient voltage up to 40V, ensuring robust performance even under challenging electrical conditions.

With an operating temperature range of -40°C to +150°C, the AH3764Q-SA-7 is designed to withstand harsh environments, making it an ideal choice for automotive applications such as gear position detection, seat track sensors, and door latch systems. Its high temperature resilience also makes it suitable for industrial applications, including motor control, flow meters, and proximity detection systems.

The sensor's chopper-stabilized design ensures minimal drift over temperature and supply variations, providing a stable and reliable output. The built-in reverse blocking diode protects against reverse polarity, enhancing the durability and longevity of the sensor. Furthermore, the output has been designed to sink up to 25mA, allowing it to directly drive small loads or interface with microcontrollers without additional components.

Diodes Incorporated's commitment to quality and performance is evident in the AH3764Q-SA-7, which is qualified to AEC-Q100 standards for automotive applications. Its high sensitivity and fast power-on time make it an excellent choice for systems where quick response and high accuracy are paramount. Whether for position sensing in automotive environments or for general-purpose industrial applications, the AH3764Q-SA-7 Hall Effect sensor is a reliable and efficient solution.

For more information on the AH3764Q-SA-7, including datasheets, application notes, and ordering information, please visit the Diodes Incorporated website.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess