EN
  • EN
  • DE

AH180N-WSG-7

Part No AH180N-WSG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH OMNIPOLAR TSOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Digital Switch Omnipolar Switch Open Drain Hall Effect SC-59-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SC-59-3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH180NWSG7, AH180N-WSG-7DITR, AH180N-WSG-7DICT, AH180N-WSG-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860736-AH180N-WSG-7
Ultra Librarian 3D Model Ultra Librarian AH180N-WSG-7 CAD Model

Description

Product Overview: AH180N-WSG-7 from Diodes Incorporated

The AH180N-WSG-7 is a high-performance, micropower Omnipolar Hall Effect switch IC designed and manufactured by Diodes Incorporated. This compact and versatile sensor is designed for a wide range of applications requiring a reliable and sensitive detection of magnetic fields. The AH180N-WSG-7 is suitable for use in industrial, consumer, and automotive applications, offering a cost-effective solution for contactless switching operations.

Key Features

  • Sensitivity: The AH180N-WSG-7 has a high sensitivity to magnetic fields, allowing it to detect both north and south poles, making it an omnipolar device.
  • Power Consumption: With its micropower design, the device operates with low power consumption, making it ideal for battery-powered applications.
  • Output Type: This sensor features an open-drain output, providing versatility in interfacing with other circuitry and allowing for simple connection to a microcontroller or other logic devices.
  • Supply Voltage: The operating range for supply voltage is from 2.5V to 5.5V, accommodating a broad spectrum of applications and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: It is operational over a wide temperature range, from -40°C to 85°C, which is suitable for harsh environments.
  • Package: The device comes in a small and low-profile SOT-23 package, which is RoHS compliant, providing ease of integration into space-constrained designs.
  • Protection: It includes high ESD protection, safeguarding the device against electrostatic discharges during handling and operation.

Applications

The AH180N-WSG-7's robust design and versatile features make it an excellent choice for a variety of applications, including:

  • Open and close detection in smart home devices such as doors, windows, and appliances.
  • Position and speed sensing in motors and industrial equipment.
  • Proximity detection for consumer electronics, such as laptops and tablets.
  • Fluid level detection in automotive and industrial fuel tanks or reservoirs.

With its high sensitivity, low power consumption, and compact form factor, the AH180N-WSG-7 from Diodes Incorporated stands out as a reliable and efficient solution for designers looking to incorporate magnetic field detection into their products.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,030 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess