The AH2984-YG-13 is a high-performance, precision-engineered Hall Effect Latch from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is specifically designed to cater to a wide range of industrial and consumer applications where reliable and durable magnetic sensing is required.
Key Features
- Operating Voltage: The AH2984-YG-13 operates within a supply voltage range of 3V to 28V, making it versatile for various power environments.
- Temperature Range: With an operating temperature range from -40°C to +85°C, it ensures consistent performance in extreme conditions.
- Sensitivity: The device offers high magnetic sensitivity, providing accurate detection of magnetic fields.
- Output Type: It has an open-drain output, which allows for easy interfacing with other circuitry and provides the flexibility of using an external pull-up resistor for the desired voltage level.
- Chopper Stabilized Design: The chopper stabilized design ensures minimal drift over temperature variations, enhancing the reliability of the device.
- Package: The AH2984-YG-13 comes in a small and compact SOT-23 package, making it suitable for space-constrained applications.
Applications
The AH2984-YG-13 is ideal for a broad spectrum of applications, including but not limited to:
- Brushless DC motor commutation
- Position and speed sensing
- Revolution counting
- Flow meters
- Linear and angular encoders
- Proximity detection
Quality and Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AH2984-YG-13 is no exception, and it is manufactured in facilities that are certified to ISO9001:2015 and IATF 16949:2016 standards, ensuring that customers receive consistently high-quality components.
Ordering Information
The AH2984-YG-13 is available in tape and reel packaging, facilitating easy integration into automated assembly processes. For detailed ordering and shipping information, customers can contact Diodes Incorporated or an authorized distributor.