EN
  • EN
  • DE

AH289-PL-B

Part No AH289-PL-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description HIGH VOLTAGE HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-28V 5SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (2)
Interface On/Off
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Supply Voltage (V) 3.8V ~ 28V
Load Voltage (V) 3.8V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 5-SIP
Supplier Device Package 5-SIP
Family Part Number AH289
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1142979-AH289-PL-B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH289-PL-B CAD Model

Description

Product Overview: AH289-PL-B from Diodes Incorporated

The AH289-PL-B is a versatile and robust motor driver IC designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is specifically engineered to cater to the increasing demands for efficient and reliable motor control in a variety of applications.

At the heart of the AH289-PL-B is its ability to drive bipolar stepper motors or brushless DC motors with ease, providing a flexible solution for designers. The integrated H-bridge configuration allows for full, half, quarter, or eighth step modes for stepper motors, and offers a wide operating voltage range from 4.5V to 18V, making it suitable for a range of power requirements.

The device also features built-in overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions. These protective measures contribute to the longevity and reliability of both the motor driver and the motor itself. The AH289-PL-B's high output drive capability and low on-resistance of the output transistors ensure efficient operation, minimizing heat generation and power loss.

With its small package size, the AH289-PL-B is ideal for space-constrained applications while still delivering the performance required for demanding systems. It is commonly used in office automation machines, surveillance systems, portable devices, and other applications where precise motor control is essential.

The AH289-PL-B's pin assignments and package details are carefully designed to enable easy PCB layout and simple integration into system designs. Diodes Incorporated provides comprehensive technical support, including datasheets, application notes, and design resources to assist developers in implementing the AH289-PL-B into their projects effectively.

In summary, the AH289-PL-B motor driver IC from Diodes Incorporated stands out as a high-performance, reliable solution for controlling stepper and brushless DC motors in a wide array of products, ensuring efficient operation and a long service life for the end application.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6430 $65.7200
90+ $1.3481 $121.3290
135+ $1.3061 $176.3235
185+ $1.2640 $233.8400
240+ $1.2218 $293.2320
320+ $1.0954 $350.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess