EN
  • EN
  • DE

AH180N-WG-7

Part No AH180N-WG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SC59-3 / Hall Effect Sensor Omnipolar 3.3V/5V 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±5mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59-3
Win Source Part Number 009596-AH180N-WG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AH180N
Introduction Date April 30, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AH180N-WG-7 CAD Model

Description

Product Overview: AH180N-WG-7 Hall Effect Sensor IC

The AH180N-WG-7 is a state-of-the-art Hall Effect sensor integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This sensor IC is tailored for contactless switching applications that require high reliability and accuracy. The AH180N-WG-7 offers a perfect solution for a wide range of uses, including industrial automation, consumer electronics, and automotive systems.

Key Features

  • Omni-polar Detection: The sensor can detect both North and South poles, providing versatility in various application settings.
  • High Sensitivity: With its built-in Hall sensor, the AH180N-WG-7 can detect magnetic fields with high precision, ensuring accurate and responsive performance.
  • Low Power Consumption: The IC is designed for energy efficiency, which makes it suitable for battery-operated devices.
  • Chopper-Stabilized Amplifier: This feature helps in reducing the offset drift and provides stable operation over a wide temperature range.
  • Open-Drain Output: Allows for easy interfacing with other circuitry and provides flexibility in output configurations.

Electrical Specifications

  • Supply Voltage (Vcc): 3.0V to 5.5V, accommodating a variety of power requirements.
  • Output Type: Digital open-drain output that can be pulled up to 20V.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable operation in extreme conditions.

Physical Characteristics

  • Package: The AH180N-WG-7 comes in a small and robust 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, making it suitable for use in eco-friendly applications.

With its robust design and comprehensive features, the AH180N-WG-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable Hall Effect sensor. Its ability to operate under a wide range of conditions, coupled with its energy efficiency and high sensitivity, makes it an ideal component for modern electronic systems.

You May Also Be Interested in

U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1022 $50.0780
1,195+ $0.0839 $100.2605
1,850+ $0.0813 $150.4050
2,545+ $0.0786 $200.0370
3,290+ $0.0760 $250.0400
4,400+ $0.0682 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,360 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess