EN
  • EN
  • DE

AH1802-FY4G-7

Part No AH1802-FY4G-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DFN2015H4-3
Win Source Part Number 009591-AH1802-FY4G-7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH1802-FY4G-7 CAD Model

Description

Product Overview: AH1802-FY4G-7 from Diodes Incorporated

The AH1802-FY4G-7 is a high-performance, micropower Omnipolar Hall Effect switch IC fabricated by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed for battery-powered consumer to industrial applications that require a solid-state solution with low power consumption and reliable high-speed switching capabilities.

Key Features

  • Sensitivity: The AH1802-FY4G-7 is sensitive to both north and south poles, providing flexibility in magnetic actuation and simplifying product design.
  • Power Efficiency: With an average supply current of only 24µA, this device is optimized for energy-saving applications, making it ideal for battery-operated devices.
  • Supply Voltage Range: It operates over a wide supply range from 2.5V to 5.5V, accommodating various application requirements.
  • Output Type: The open-drain output of the AH1802-FY4G-7 can be easily interfaced with a variety of microcontrollers and is suitable for connecting to external resistors for custom configurations.
  • High Switching Speed: The device offers a fast response time, which is crucial for applications that require quick signal processing.
  • Robustness: It is designed to withstand harsh operating conditions and is resistant to physical stress, providing a reliable solution across a range of applications.
  • Chopper-Stabilized Design: This feature ensures minimal drift over temperature and eliminates the need for external capacitors, reducing system complexity and cost.

Applications

  • Portable and battery-powered equipment
  • Contactless switches in consumer electronics
  • Position and proximity sensing
  • Flow meters
  • Industrial automation

The AH1802-FY4G-7 is offered in a small and lead-free (RoHS compliant) package, which is not only environmentally friendly but also suitable for space-constrained applications. Its omnipolar operation, low power consumption, and high sensitivity make it an excellent choice for designers seeking a reliable Hall Effect sensor for their next project.

With its robust design and versatile features, the AH1802-FY4G-7 is a testament to Diodes Incorporated's commitment to providing innovative, high-quality components for a wide range of electronic applications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1984 $58.5280
710+ $0.1629 $115.6590
1,100+ $0.1578 $173.5800
1,515+ $0.1527 $231.3405
1,960+ $0.1476 $289.2960
2,620+ $0.1324 $346.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess