EN
  • EN
  • DE

AH1801-WG-7

Part No AH1801-WG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59-3
Win Source Part Number 077975-AH1801-WG-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AH1801
Introduction Date April 16, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH1801-WG-7 CAD Model

Description

Product Overview: AH1801-WG-7 Hall Effect Sensor IC

The AH1801-WG-7 is a high-quality Hall Effect sensor integrated circuit (IC) from Diodes Incorporated, designed for contactless switching applications. This omnipolar, magnetic-detection sensor is suitable for a wide array of industrial and consumer applications, including position and speed sensing, level detection, and proximity switching.

Key Features

  • Omnipolar Operation: The AH1801-WG-7 can detect both North and South poles, making it versatile for various magnetic field sensing applications.
  • High Sensitivity: Engineered for responsive and accurate detection, this sensor ensures reliable performance even with weak magnetic fields.
  • Low Power Consumption: With its energy-efficient design, the AH1801-WG-7 is ideal for battery-powered devices, ensuring a longer operational lifespan.
  • Chopper Stabilized Design: This feature provides a stable operation over a wide temperature range and minimizes the influence of thermal and mechanical stress.
  • Output Type: The sensor offers a digital output which simplifies integration with microcontrollers and other digital systems.

Applications

  • Industrial control systems
  • Open and close detection for smart devices
  • Speed and position sensing for motors and fans
  • Level detection for fluid tanks
  • Proximity detection for security systems

Product Specifications

Parameter Value Supply Voltage 2.5V to 5.5V Operating Temperature -40°C to 85°C Package Type SC-59 Output Digital

The AH1801-WG-7 Hall Effect sensor IC from Diodes Incorporated represents a blend of performance, reliability, and versatility, accommodating a broad range of applications that require precise and efficient magnetic field detection. Its compact form factor and ease of use make it an excellent choice for designers looking to incorporate magnetic sensing capabilities into their projects.

You May Also Be Interested in

Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6595 $59.3550
215+ $0.5417 $116.4655
335+ $0.5244 $175.6740
455+ $0.5082 $231.2310
590+ $0.4909 $289.6310
790+ $0.4401 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess