EN
  • EN
  • DE

AH180-WG-7-P

Part No AH180-WG-7-P
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59
Win Source Part Number 1016324-AH180-WG-7-P
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH180-WG-7-P CAD Model

Description

The AH180-WG-7-P from Diodes Incorporated is a high-performance, micropower Hall effect sensor designed for a wide range of applications requiring accurate and reliable magnetic field detection. This sensor is particularly suitable for battery-powered devices due to its low power consumption and compact form factor.

Key Features

  • Omni-polar Operation: The sensor can detect both north and south poles, providing versatility in various application setups.
  • Low Power Consumption: Ideal for portable and battery-powered applications, the AH180 consumes only 24μW power at 1.8V, making it an energy-efficient choice.
  • High Sensitivity: With its built-in dynamic offset cancellation system, the AH180 offers high magnetic sensitivity, ensuring accurate readings even in the presence of stray magnetic fields.
  • Chopper Stabilized Design: The chopper stabilized design provides a stable operating point over temperature and process variations, enhancing performance reliability.
  • Output Type: The device offers a digital output that is easily interfaced with microcontrollers and other digital systems.
  • Compact SOT553 Package: The small form factor of the SOT553 package allows for integration into space-constrained applications without sacrificing performance.

Applications

The AH180-WG-7-P is an excellent choice for a variety of applications, including but not limited to:

  • Open and close detection in smart home devices
  • Position and speed sensing in motors and fans
  • Flow meters
  • Proximity detection in consumer electronics
  • Contactless switches

Technical Specifications

Parameter Value Supply Voltage 2.5V to 3.5V Operating Temperature -40°C to 85°C Output Digital Package SOT553

Overall, the AH180-WG-7-P Hall effect sensor from Diodes Incorporated offers a reliable, accurate, and energy-efficient solution for designers and engineers looking to incorporate magnetic field detection into their projects.

You May Also Be Interested in

Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess