EN
  • EN
  • DE

AH180-SWG-7

Part No AH180-SWG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 174284-AH180-SWG-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH180-SWG-7 CAD Model

Description

The AH180-SWG-7 is a versatile and high-performance Hall Effect sensor integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This sensor IC is tailored for space-constrained and energy-sensitive applications across various industries, including automotive, consumer electronics, and industrial automation.

Key Features

  • Micropower Operation: The AH180-SWG-7 is designed for low-power consumption, making it ideal for battery-operated devices where power efficiency is critical.
  • Omnipolar Detection: It can detect both North and South poles, offering greater flexibility in the design and deployment of magnetic sensing systems.
  • High Sensitivity: With its high magnetic sensitivity, the AH180-SWG-7 ensures accurate and reliable detection of magnetic fields, even at low flux densities.
  • Chopper Stabilized Design: The chopper stabilized design provides stable operation over a wide temperature range and minimizes the offset drift commonly associated with changes in temperature.
  • Compact SOT-553 Package: The small form factor of the SOT-553 package enables the AH180-SWG-7 to be used in applications where space is at a premium.

Applications

The AH180-SWG-7 is suitable for a wide range of applications, such as:

  • Open and close detection in smart home devices like doors and windows
  • Position and speed sensing in motors and fan controllers
  • Proximity detection in consumer electronics, such as laptops and tablets
  • Flow meters in industrial and medical equipment

Technical Specifications

The AH180-SWG-7 operates within a supply voltage range of 2.5V to 5.5V and offers an output current of 5mA. Its operating temperature range is from -40°C to 85°C, which ensures functionality across various environmental conditions. The IC also includes a built-in reverse blocking diode to protect against reverse supply conditions, enhancing its robustness and reliability in complex circuits.

For engineers and designers looking for a reliable and efficient Hall Effect sensor, the AH180-SWG-7 from Diodes Incorporated represents a compelling option that combines performance with practicality, ensuring seamless integration into a multitude of magnetic sensing applications.

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess