EN
  • EN
  • DE

AH1751-PG-A-A

Part No AH1751-PG-A-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 7mT Trip, -7mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 100mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 3-SIP
Win Source Part Number 009585-AH1751-PG-A-A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian AH1751-PG-A-A CAD Model

Description

The AH1751-PG-A-A is a high-performance, unipolar Hall effect switch IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This particular Hall effect sensor operates with a supply voltage range from 2.5V to 5.5V, making it suitable for a wide array of battery-operated and low-power applications. The AH1751-PG-A-A is optimized for portable and consumer electronics, offering a compact and energy-efficient solution for magnetic field detection.

Key Features:

  • Operating Voltage: Designed to function within a 2.5V to 5.5V range, the AH1751-PG-A-A is versatile for use in various electronic devices.
  • Sensitivity: It features a high sensitivity to magnetic fields, allowing for accurate and reliable switching behavior in the presence of a magnetic trigger.
  • Output Type: The device provides an open-drain output, which can be easily interfaced with other digital circuitry or used to drive external components.
  • Temperature Range: With an operating temperature range from -40°C to 85°C, the AH1751-PG-A-A is robust and suitable for use in harsh environmental conditions.
  • Package: Available in a small and thin package, the sensor is designed for space-constrained applications.
  • Unipolar Switching: The IC switches on in the presence of a south pole magnetic field and switches off when the field is removed, simplifying the design of single-pole switching applications.

Applications:

The AH1751-PG-A-A is ideal for a variety of applications where space and power efficiency are critical. Common uses include but are not limited to:

  • Portable electronic devices
  • Power tools
  • Position and proximity sensing
  • Flow meters
  • Brushless DC motor commutation
  • Consumer electronics

With its combination of low power consumption, high sensitivity, and compact form factor, the AH1751-PG-A-A from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate reliable Hall effect sensing in their products.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7586 $53.1020
165+ $0.6224 $102.6960
250+ $0.6030 $150.7500
345+ $0.5835 $201.3075
445+ $0.5641 $251.0245
595+ $0.5057 $300.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,599 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess