EN
  • EN
  • DE

AA4005GTR

Part No AA4005GTR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP CLASS AB 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.7W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP-EP
Dimension 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 051730-AA4005GTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AA4005GTR CAD Model

Description

Introducing the AA4005GTR from Diodes Incorporated

The AA4005GTR is a cutting-edge component designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular product is part of their extensive line of diodes, which are essential in various electronic applications due to their ability to control the direction of current flow.

Key Features

  • High Current Capability: The AA4005GTR is capable of handling high current, making it suitable for demanding applications that require robust performance.
  • Low Forward Voltage Drop: This diode is designed to have a low forward voltage drop, which enhances its efficiency and reduces power loss during operation.
  • Fast Switching Speed: With its quick switching capabilities, the AA4005GTR is ideal for high-frequency applications where rapid transitions are necessary.
  • Thermal Stability: It is constructed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions.
  • RoHS Compliant: Diodes Incorporated is committed to environmental responsibility, and the AA4005GTR complies with the Restriction of Hazardous Substances (RoHS) directive, which limits the use of certain hazardous materials in electronic equipment.

Applications

The AA4005GTR is versatile and can be used in a multitude of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Computer and Peripheral Devices

Product Specifications

The AA4005GTR comes in a compact package and is designed to be a reliable component in your electronic designs. Here are some of the specifications:

  • Package Type: SMD/SMT
  • Diode Type: Rectifier Diode
  • Maximum Continuous Forward Current: Specified by Manufacturer
  • Maximum Reverse Voltage: Specified by Manufacturer
  • Operating Temperature Range: Specified by Manufacturer

For detailed information regarding the AA4005GTR, including electrical characteristics and recommended operating conditions, please refer to the official datasheet provided by Diodes Incorporated or contact their technical support team for assistance.

Whether you are designing power supplies, seeking components for automotive electronics, or involved in creating the next generation of consumer electronics, the AA4005GTR from Diodes Incorporated offers the performance and reliability you need to ensure your products meet the highest standards.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess