EN
  • EN
  • DE

AA4002G-E1

Part No AA4002G-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description STEREO 2W AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 169236-AA4002G-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AA4002G-E1 CAD Model

Description

The AA4002G-E1 from Diodes Incorporated is a high-performance, precision integrated circuit designed for a variety of applications. This robust component is well-suited for use in power management, signal processing, and other electronic systems that require reliable and efficient operation.

Key Features

  • High Accuracy: The AA4002G-E1 is engineered to deliver precise performance, ensuring that electronic systems function correctly under various conditions.
  • Low Power Consumption: This device is optimized for low power usage, making it ideal for battery-powered applications or energy-sensitive designs.
  • Wide Operating Temperature Range: With the ability to operate over a broad temperature spectrum, the AA4002G-E1 is suitable for use in environments that experience temperature fluctuations.
  • Robust Packaging: Enclosed in a durable package, the AA4002G-E1 is protected against environmental factors, contributing to its longevity and reliability.

Applications

The versatility of the AA4002G-E1 allows it to be integrated into a wide array of electronic systems. Common applications include:

  • Power Supply Regulation
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Devices
  • Telecommunication Infrastructure

Technical Specifications

Parameter Value
Package Type Green
Operating Temperature -40°C to +85°C
Mounting Style Through Hole/Surface Mount

The AA4002G-E1 is not only a testament to Diodes Incorporated's commitment to quality but also an essential component for designers seeking a balance between performance and efficiency. With its precise operation and durable design, the AA4002G-E1 is a reliable choice for your electronic design needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Lowest to $4.2781
Coilcraft
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
ELAN Microelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
Lowest to $1.4405

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess