EN
  • EN
  • DE

SN74LS125AMEL

Part No SN74LS125AMEL
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description Buffer/Line Driver 4-CH Non-Inverting 3-ST Bipolar 14-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095035-SN74LS125AMEL
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS125AMEL CAD Model

Description

The SN74LS125AMEL is a high-performance quadruple bus buffer gate featuring 3-state outputs designed to be used in bus-oriented systems. Manufactured by ON Semiconductor, this integrated circuit is part of the 74LS family, which is known for its low-power Schottky technology, combining low power consumption with high-speed operation.

Key Features

  • Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
  • Supply Voltage Range: 4.75V to 5.25V, typically powered at 5V for seamless integration with digital systems.
  • Operating Temperature: 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing sufficient current for multiple connections.
  • Package Type: Supplied in a standard E-Line package, facilitating easy mounting on printed circuit boards.
  • Pin Configuration: 14-pin package for convenient integration into a variety of circuit designs.

Applications

The SN74LS125AMEL is versatile and can be used in various applications that require buffer gates with the capability to control signal flow. It is particularly useful in the following:

  • Bus driver applications where signal integrity is crucial.
  • Memory address drivers, clock drivers, and other data transmission lines where isolation is necessary.
  • Control systems that require high-speed and low-power operation.
  • Interfaces between different logic families, thanks to its 3-state outputs.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the SN74LS125AMEL is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this component for their critical design requirements.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess