EN
  • EN
  • DE

74LVCE1G126FZ4-7

Part No 74LVCE1G126FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/BUS 3ST SGL DFN1410-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package X2-DFN1410-6
Win Source Part Number 100717-74LVCE1G126FZ4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVCE1G126FZ4-7 CAD Model

Description

Product Overview: 74LVCE1G126FZ4-7 by Diodes Incorporated

The 74LVCE1G126FZ4-7 is a high-performance, single non-inverting buffer with a 3-state output from Diodes Incorporated. This device is designed to operate from a wide voltage range of 1.65V to 5.5V, making it suitable for interfacing between different voltage domains in mixed-voltage systems. It belongs to the 74LVCE logic family, known for its low-voltage operation and compatibility with TTL levels.

Key Features

  • Voltage Range: The device can function over a broad supply voltage range from 1.65V to 5.5V, which allows for flexible integration into various circuit designs.
  • High-Speed Operation: With its capability to support high-speed signal processing, the 74LVCE1G126FZ4-7 is an excellent choice for applications requiring quick data transmission and minimal propagation delays.
  • Low Power Consumption: The buffer is designed for low power consumption, making it an energy-efficient option for portable and battery-operated devices.
  • 3-State Output: The inclusion of a 3-state output enables the buffer to be placed in a high-impedance state, which is useful for bus-oriented applications.
  • Output Drive Capability: It can drive up to 8mA at the output, providing sufficient current for many standard applications.

Applications

The 74LVCE1G126FZ4-7 buffer is versatile and can be used in various applications such as:

  • Signal buffering for data buses
  • Interfacing and level shifting between different logic levels
  • Memory address drivers
  • Control line drivers
  • Portable and battery-powered electronics

Package and Quality

This specific model comes in a space-saving 6-pin DFN1410 package, which is suitable for compact circuit board designs. The product is also compliant with the RoHS directive, ensuring adherence to environmental standards regarding the restriction of hazardous substances.

With its robust design and high functionality, the 74LVCE1G126FZ4-7 from Diodes Incorporated stands out as a reliable and efficient component for a wide range of electronic applications requiring a single non-inverting buffer with 3-state output capability.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.1006 $57.8450
1,400+ $0.0826 $115.6400
2,165+ $0.0801 $173.4165
2,990+ $0.0774 $231.4260
3,860+ $0.0748 $288.7280
5,165+ $0.0671 $346.5715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,600 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess