EN
  • EN
  • DE

74LVC374AT20-13

Part No 74LVC374AT20-13
Manufacturer Diodes Incorporated
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74LVC374
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC374AT20-13DITR, 74LVC374AT20-13DICT, 74LVC374AT20-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858047-74LVC374AT20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC374AT20-13 CAD Model

Description

Product Overview: 74LVC374AT20-13 from Diodes Incorporated

The 74LVC374AT20-13 is a high-performance, octal D-type flip-flop integrated circuit from Diodes Incorporated, designed for use in a wide range of digital applications. This particular IC is part of the 74LVC family, which is known for its low-voltage operation and high-speed interface technology. The 74LVC374AT20-13 is characterized by its ability to operate at a low voltage of 2.7V to 3.6V, making it suitable for battery-operated devices and low-power applications.

This flip-flop features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs control all flip-flops. The device is designed to have a broad VCC operating range and provides a balanced propagation delay and transition times, ensuring high-speed operation even at low operating voltages.

The 74LVC374AT20-13 offers a 5V tolerant input capability, which allows it to be used in mixed-voltage environments, interfacing with 5V logic without the need for additional level shifters. This is particularly beneficial for systems undergoing upgrades or for use in transitional scenarios where different voltage domains coexist.

Key features of the 74LVC374AT20-13 include:

  • High-speed operation: It can switch at frequencies up to several hundred MHz, depending on conditions.
  • Low-power consumption: The device is optimized for low power dissipation, yet maintains high-speed operation.
  • Bus-hold data inputs: These eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Lead-free, RoHS compliant packaging: The device is offered in a 20-pin TSSOP package, which is environmentally friendly and suitable for lead-free soldering processes.

The 74LVC374AT20-13 is ideal for a variety of applications including personal computing devices, communication systems, data storage, and any digital system requiring high-speed, low-power, and stable edge-triggered flip-flop operation. With its robust design and compatibility with industry-standard 74 logic series, the 74LVC374AT20-13 is a reliable choice for designers looking to incorporate dependable flip-flops into their digital circuits.

Overall, the 74LVC374AT20-13 from Diodes Incorporated is a versatile and efficient solution for modern digital designs requiring high-speed, low-voltage operation with the convenience of 5V tolerant inputs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2175 $58.7250
650+ $0.1786 $116.0900
1,005+ $0.1729 $173.7645
1,385+ $0.1674 $231.8490
1,785+ $0.1619 $288.9915
2,390+ $0.1451 $346.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess