Product Overview: 74LVC374AQ20-13 from Diodes Incorporated
The 74LVC374AQ20-13 is a high-performance, octal D-type flip-flop integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device features eight edge-triggered flip-flops with individual D-type inputs and 3-state true outputs. The built-in bus hold function is designed to retain the last input state whenever the input goes to high impedance, which prevents floating inputs and eliminates the need for external pull-up or pull-down resistors.
Constructed with advanced low voltage CMOS technology, the 74LVC374AQ20-13 offers a wide operating voltage range from 1.65V to 3.6V, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. This allows for seamless integration into mixed-voltage systems. The device also boasts a high-speed performance with a propagation delay of just 3.8ns at 3.3V, facilitating rapid data transfer and processing which is essential for modern high-speed applications.
The 74LVC374AQ20-13 is packaged in a compact 20-pin TSSOP (Thin Shrink Small Outline Package), ensuring a minimal footprint on system boards and making it an excellent choice for space-constrained applications. Additionally, the product is fully RoHS compliant, reflecting Diodes Incorporated's commitment to environmentally responsible manufacturing practices.
Key features of the 74LVC374AQ20-13 include:
- Eight edge-triggered D-type flip-flops
- Wide operating voltage range (1.65V to 3.6V)
- High-speed performance with 3.8ns propagation delay at 3.3V
- 3-state outputs for bus-oriented applications
- Bus hold feature on data inputs
- 5V tolerant inputs for mixed-voltage system integration
- Low power consumption
- 20-pin TSSOP packaging for space-saving
- RoHS compliant for environmental sustainability
With its robust feature set and compliance with industrial standards, the 74LVC374AQ20-13 is ideal for a wide range of applications, including telecommunications, computing, consumer electronics, and industrial automation. Designers and engineers can rely on this flip-flop IC to deliver reliable performance and ease of use in their digital logic systems.