EN
  • EN
  • DE

CY8CTMA443-44LQ

Part No CY8CTMA443-44LQ
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821447-CY8CTMA443-44LQ
Ultra Librarian 3D Model Ultra Librarian CY8CTMA443-44LQ CAD Model

Description

The CY8CTMA443-44LQ is a CapSense capacitive touch-sensing controller from Cypress Semiconductor. It is designed to implement touch-based user interfaces in a variety of applications. The CapSense technology allows for reliable and accurate touch detection through a variety of materials, providing a robust and intuitive user experience.

Applications

  • Consumer electronics (e.g., remote controls, appliances)
  • Industrial control panels
  • Automotive infotainment systems
  • Medical devices
  • White goods (e.g., washing machines, refrigerators)

Features

  • CapSense capacitive touch-sensing technology
  • 44-Pin LQFP Package
  • Multiple touch channels
  • Automatic tuning and compensation
  • Low power consumption
  • Integrated microcontroller core

Benefits

  • Robust touch sensing through a variety of materials and environmental conditions.
  • Easy to implement touch-based user interfaces with the CapSense design tools.
  • Reliable performance with automatic tuning and compensation for environmental variations.
  • Low power consumption extends battery life in portable devices.
  • Reduced component count with integrated microcontroller core.

Additional Details

The CY8CTMA443-44LQ utilizes Cypress's CapSense technology to detect changes in capacitance caused by a user's touch. It features multiple touch channels, allowing for the implementation of complex touch interfaces. The automatic tuning and compensation features ensure reliable performance across a wide range of environmental conditions, such as temperature and humidity variations. The integrated microcontroller core provides processing power for managing the touch-sensing functions and implementing other system tasks. The 44-Pin LQFP (Low-profile Quad Flat Package) package is suitable for surface mount assembly. The device is designed for low-power operation, making it suitable for battery-powered applications. It supports various communication interfaces for communicating with other devices in the system. It can be configured to drive LEDs, LCDs, or other display elements for providing visual feedback to the user.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess