Product Overview: 74LVC2G17FX4-7
The 74LVC2G17FX4-7 is a high-performance, dual Schmitt-trigger buffer designed by Diodes Incorporated to ensure signal integrity through its hysteresis characteristic. This integrated circuit is part of the 74LVC family, which operates on a low-voltage CMOS technology, making it suitable for a wide range of applications in modern electronics where power efficiency and speed are critical.
Key Features
- Logic Type: Dual Schmitt-trigger buffer
- Operating Voltage: 1.65V to 5.5V, accommodating a broad range of applications from battery-powered devices to industrial systems.
- High-Speed: Capable of propagation delays as low as 3.7ns at 5V, ensuring fast signal processing for high-speed operations.
- Power Dissipation: With a maximum power dissipation of 500mW, it maintains energy efficiency throughout its operation.
- Temperature Range: The device is operational over a -40°C to +125°C temperature range, making it reliable in extreme conditions.
- Mounting Type: This product is available in a surface-mount package, specifically in a DFN1410-6 (SOT963) form factor, which is ideal for compact PCB layouts.
- ESD Protection: It includes robust ESD protection, ensuring the device's longevity and stability in the presence of electrostatic discharge.
- Lead-Free / RoHS Compliant: The 74LVC2G17FX4-7 is fully compliant with current environmental regulations, including RoHS, which restricts the use of hazardous substances in electronic equipment.
Applications
The versatility of the 74LVC2G17FX4-7 makes it an excellent choice for a multitude of applications, including:
- Signal conditioning and buffering
- Line drivers with noise immunity
- Logic level translation for mixed-voltage systems
- Glitch-free power-up/down circuitry
- Wave shaping and timing circuits
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74LVC2G17FX4-7 is manufactured under strict quality control standards, ensuring both reliability and performance for critical applications where consistent operation is paramount.
For engineers and designers looking for a dependable logic solution that combines low power consumption with high-speed operation, the 74LVC2G17FX4-7 from Diodes Incorporated is an optimal choice that does not compromise on efficiency or functionality.