EN
  • EN
  • DE

74LVC2G126RA3-7

Part No 74LVC2G126RA3-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 8DFN / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN1210-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74LVC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN
Supplier Device Package X2-DFN1210-8
Base Product Number 74LVC2G126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1040588-74LVC2G126RA3-7
Ultra Librarian 3D Model Ultra Librarian 74LVC2G126RA3-7 CAD Model

Description

Overview of Product 74LVC2G126RA3-7 from Diodes Incorporated

The 74LVC2G126RA3-7 is a high-performance, dual non-inverting buffer/driver with 3-state outputs from Diodes Incorporated. This integrated circuit is designed to be used in applications that require high-speed and low-power consumption. It is a part of the LVC family, which is known for its low-voltage operation and compatibility with 5V I/O systems.

Key Features

  • Low-Voltage Operation: The 74LVC2G126RA3-7 operates at a voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: With its ability to support high-speed signal processing, it is an excellent choice for high-frequency data paths.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus or multiple outputs without interference, providing flexibility in complex circuit designs.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for extending battery life in portable devices.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is included to prevent damage from static electricity.
  • RoHS Compliant: The product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The 74LVC2G126RA3-7 is versatile and can be used in a variety of applications, such as:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission and reception systems
  • Portable communication devices
  • Computing peripherals

Package and Quality

The device is available in a compact and reliable SOT-26 package, which is suitable for space-constrained applications. Diodes Incorporated ensures high standards of quality and reliability for the 74LVC2G126RA3-7, providing confidence for designers in integrating this component into their electronic systems.

With its combination of features, the 74LVC2G126RA3-7 from Diodes Incorporated stands out as a robust and efficient solution for modern electronic designs requiring high-speed, low-power, and 3-state output interfaces.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,030+ $0.0570 $115.7100
3,145+ $0.0551 $173.2895
4,330+ $0.0534 $231.2220
5,595+ $0.0517 $289.2615
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,620 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess