EN
  • EN
  • DE

74LVC1T45FX4-7

Part No 74LVC1T45FX4-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description SINGLE BIT DUAL POWER SUPPLY TRANSLATING TRANSCEIVER WITH 3 STATE OUTPUTS | IC TRNSLTR BIDIR X2DFN1409-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 1
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1409-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132860-74LVC1T45FX4-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1T45FX4-7 CAD Model

Description

Diodes Incorporated 74LVC1T45FX4-7: Dual Supply Translating Transceiver

The 74LVC1T45FX4-7 from Diodes Incorporated is a versatile, dual supply translating transceiver designed to provide seamless communication between different voltage domains in a compact and efficient package. This high-speed CMOS device is specifically engineered to address the needs of multi-voltage systems where signal integrity and low-power consumption are critical. The 74LVC1T45FX4-7 ensures reliable bidirectional voltage level translation, making it an ideal choice for interfacing devices operating at different logic levels.

Featuring a wide voltage range, the transceiver can operate on a V<sub>CCA from 1.65V to 3.6V and a V<sub>CCB from 2.3V to 5.5V, enabling it to translate signals between lower voltage and higher voltage logic levels efficiently. This flexibility makes the 74LVC1T45FX4-7 suitable for a broad array of applications, from battery-powered devices to industrial controls.

The 74LVC1T45FX4-7 comes in an ultra-small X2-DFN1410-6 package, which minimizes board space and is perfect for space-constrained applications. Its pin configuration is optimized for easy PCB routing, and the device supports bidirectional data flow without the need for a direction control signal, simplifying the design and reducing the number of required GPIOs.

Key features of the 74LVC1T45FX4-7 include:

  • Low-voltage operation – V<sub>CCA input level down to 1.65V and V<sub>CCB down to 2.3V
  • High-speed performance – supports data rates up to 420 Mbps (210 MHz)
  • Auto-direction sensing – no direction control pin needed
  • Power-off protection – inputs and outputs are protected when the device is powered off
  • Low power consumption – suitable for battery-operated devices
  • ESD protection – exceeds JESD 22, ensuring robustness for real-world applications

Whether you are designing consumer electronics, telecommunications infrastructure, or complex industrial systems, the 74LVC1T45FX4-7 provides a reliable and straightforward solution for voltage level translation. By integrating this transceiver into your design, you can ensure seamless communication between components, regardless of their operating voltage levels, while maintaining signal integrity and minimizing power draw.

Diodes Incorporated's commitment to quality and performance is evident in the 74LVC1T45FX4-7, making it a smart choice for designers looking to bridge the gap between different logic families within their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1023 $57.7995
1,380+ $0.0840 $115.9200
2,130+ $0.0815 $173.5950
2,935+ $0.0788 $231.2780
3,795+ $0.0762 $289.1790
5,080+ $0.0683 $346.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess