EN
  • EN
  • DE

74LVC1G32QSE-7

Part No 74LVC1G32QSE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204050-74LVC1G32QSE-7
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs)- Logic -Gates and Inverters
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type OR Gate
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-353
Package / Case 5-TSSOP, SC-70-5, SOT-353
Ultra Librarian 3D Model Ultra Librarian 74LVC1G32QSE-7 CAD Model

Description

Product Overview: 74LVC1G32QSE-7 from Diodes Incorporated

The 74LVC1G32QSE-7 is a high-performance, single 2-input OR gate integrated circuit from Diodes Incorporated, designed for use in a wide range of digital applications. This IC is part of the 74LVC series, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Low Voltage Operation: The 74LVC1G32QSE-7 operates at a very low voltage range of 1.65V to 5.5V, making it ideal for battery-operated and portable devices where power conservation is crucial.
  • High-Speed Performance: Despite its low power consumption, this IC does not compromise on speed. It offers a high-speed performance that is suitable for high-frequency signal processing.
  • 5V Tolerant Inputs: The inputs to the 74LVC1G32QSE-7 are 5V tolerant, allowing the use of this device in mixed-voltage environments and enabling it to interface with older 5V logic circuits without the need for level shifters.
  • Low Power Dissipation: It has an extremely low static power consumption, with a typical ICC of only 10µA, significantly reducing the overall power usage of the system it is a part of.
  • High Noise Immunity: The device features an inherent high noise immunity characteristic of the LVC family, providing a robust performance in electrically noisy environments.
  • Leadless Package: The 74LVC1G32QSE-7 comes in a space-saving leadless DFN1410-6 package, which is ideal for compact PCB layouts.

Applications

This OR gate is versatile and can be used in various digital circuit applications, including:

  • Logic function implementations
  • Signal gating
  • Input/output buffering
  • Control logic
  • Interface circuitry

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The 74LVC1G32QSE-7 is manufactured to stringent quality standards, ensuring reliable performance and longevity in a range of operating conditions. Its robust design ensures that it can withstand the rigors of daily use in commercial, industrial, and even automotive environments, where reliability is of the utmost importance.

With its combination of low power consumption, high-speed operation, and compact packaging, the 74LVC1G32QSE-7 is a smart choice for designers looking to optimize their digital systems for both performance and space.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1146 $50.4240
1,065+ $0.0940 $100.1100
1,650+ $0.0911 $150.3150
2,275+ $0.0881 $200.4275
2,935+ $0.0852 $250.0620
3,930+ $0.0764 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,504 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess