Product Overview: 74LVC1G17FZ4-7 by Diodes Incorporated
The 74LVC1G17FZ4-7 is a high-performance, single Schmitt-trigger buffer designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LVC1G17FZ4-7 is ideal for enhancing the noise immunity or for squaring up slowly changing waveforms within your digital applications.
Constructed with advanced silicon-gate CMOS technology, the 74LVC1G17FZ4-7 ensures that the device has a robust latch-up performance. It operates over a wide voltage range of 1.65V to 5.5V, making it compatible with a variety of logic levels and suitable for battery-operated devices, portable electronics, and mixed-voltage system environments.
The device features a Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature is particularly useful in applications where noise is present on the input signal lines, as it provides a cleaner output signal. The input hysteresis also allows for the transformation of an irregular input signal into a well-defined jitter-free output, enhancing the reliability of digital circuits.
Key characteristics of the 74LVC1G17FZ4-7 include:
- 5V tolerant inputs for interfacing with 5V logic levels
- Low static power consumption (ICC)
- High-impedance when VCC is at 0V
- Low noise overshoot and undershoot
- Compliant with JEDEC standard no. 7A
- ESD protection exceeds JESD 22
This product is packaged in a space-saving 6-pin SOT-563 package, which is ideal for applications where board space is at a premium. The compact form factor does not compromise on the performance and reliability that Diodes Incorporated is known for.
Whether you're designing for consumer electronics, computing devices, or industrial applications, the 74LVC1G17FZ4-7 provides a high-quality, cost-effective solution for your buffering needs. With its robust design and compatibility with various logic levels, this Schmitt-trigger buffer is an excellent choice for ensuring signal integrity in your digital systems.