EN
  • EN
  • DE

74LVC1G14Z-7

Part No 74LVC1G14Z-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 1CH 1IN SOT553 / Inverter IC 1 Channel Schmitt Trigger SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74LVC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 200 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.75V ~ 2.35V
Logic Level - High 1.2V ~ 3.33V
Max Propagation Delay @ V, Max CL 6.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-553
Package / Case SOT-553
Base Product Number 74LVC1G14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74LVC1G14Z-7DI,31-74LVC1G14Z-7DKR,31-74LVC1G14Z-7TR,31-74LVC1G14Z-7CT,74LVC1G14Z-7DI-ND
Standard Package 4,000
Win Source Part Number 962953-74LVC1G14Z-7
Ultra Librarian 3D Model Ultra Librarian 74LVC1G14Z-7 CAD Model

Description

Product Overview: 74LVC1G14Z-7 by Diodes Incorporated

The 74LVC1G14Z-7 is a high-performance, single Schmitt-trigger inverter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Constructed with advanced CMOS technology, the 74LVC1G14Z-7 offers optimum power and speed performance in a compact footprint. It is specifically designed to handle 1.65V to 5.5V operating voltages, making it highly versatile for a range of applications requiring different power levels. This feature is particularly beneficial for battery-operated and portable devices where power efficiency is crucial.

The 74LVC1G14Z-7 comes in a small 5-pin SOT25 package, which is ideal for space-constrained applications. Its small size does not compromise its functionality or performance, as it provides a high noise immunity and stable output due to its built-in Schmitt-trigger function. This makes the device highly reliable in environments with electrical noise, ensuring consistent performance and reducing the likelihood of false switching.

Additionally, the device is characterized for operation from -40°C to +125°C, making it suitable for industrial applications that require robust performance in extreme temperature conditions. The wide temperature range also makes the 74LVC1G14Z-7 a great choice for automotive and outdoor applications.

The 74LVC1G14Z-7 also features a 5A output drive capability at 3.3V, which provides a strong signal drive without the need for additional buffering. This allows for direct driving of larger loads, simplifying design and reducing component count. Furthermore, the device has a low static power consumption and supports high-speed operation, which is essential for modern high-performance electronics.

In summary, the 74LVC1G14Z-7 by Diodes Incorporated is a highly efficient, reliable, and versatile single Schmitt-trigger inverter that is suitable for a wide range of applications. Its low-voltage operation, robust temperature range, and compact packaging make it a top choice for designers looking for a high-quality inverter solution.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2420 $58.0800
585+ $0.1986 $116.1810
905+ $0.1924 $174.1220
1,245+ $0.1862 $231.8190
1,605+ $0.1799 $288.7395
2,150+ $0.1614 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess