EN
  • EN
  • DE

74LVC1G10FW4-7

Part No 74LVC1G10FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description SINGLE 3 INPUT POSITIVE NAND GATE | IC GATE NAND 1CH 3-INP DFN1010-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type NAND Gate
Number of Inputs 3
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 40μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4.3ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X2-DFN1010-6
Manufacturer Package 6-XFDFN
Family Part Number 74LVC1G10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132769-74LVC1G10FW4-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G10FW4-7 CAD Model

Description

Overview of Product 74LVC1G10FW4-7

The 74LVC1G10FW4-7 is a high-performance, single 3-input NAND gate integrated circuit designed and manufactured by Diodes Incorporated. This small yet powerful component is part of the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LVC1G10FW4-7 is specifically engineered to meet the needs of modern electronics where space is at a premium and power efficiency is crucial.

Key Features

  • Low Voltage Operation: The device operates at a very low voltage range of 1.65V to 5.5V, making it ideal for battery-operated applications and for interfacing with 5V logic levels while maintaining low voltage operation.
  • High-Speed Performance: It is designed for high-speed Si-gate CMOS technology, ensuring fast switching times and high-frequency operation, which is essential for today's high-speed logic systems.
  • Power Efficiency: With its low power consumption, the 74LVC1G10FW4-7 is optimized for power-sensitive designs, contributing to longer battery life and reduced power costs in electronic systems.
  • Compatibility: The input levels are compatible with standard CMOS outputs as well as with LVTTL (Low Voltage TTL), making it versatile for use in mixed-voltage environments.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and durability even under stressful conditions.

Applications

The versatile nature of the 74LVC1G10FW4-7 makes it suitable for a wide range of applications. It is commonly used in:

  • Logic circuitry and signal processing
  • Embedded systems and microcontroller interfaces
  • Portable and battery-powered devices
  • Data communication systems
  • Consumer electronics such as smartphones, tablets, and gaming consoles

Package and Quality

The 74LVC1G10FW4-7 is offered in a compact, leadless DFN1410-6 package, which minimizes the footprint on printed circuit boards and is suitable for high-density mounting. Diodes Incorporated is committed to high-quality standards, and this product is no exception, meeting stringent quality control measures to ensure performance and reliability.

With its combination of features, the 74LVC1G10FW4-7 from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate a reliable and efficient NAND logic gate into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1942 $50.4920
630+ $0.1594 $100.4220
975+ $0.1544 $150.5400
1,340+ $0.1494 $200.1960
1,735+ $0.1445 $250.7075
2,320+ $0.1295 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess