EN
  • EN
  • DE

74LVC1G08FW5-7-55

Part No 74LVC1G08FW5-7-55
Manufacturer Diodes Incorporated
Catalog Custom Parts (0 - A)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135738-74LVC1G08FW5-7-55
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G08FW5-7-55 CAD Model

Description

Diodes Incorporated 74LVC1G08FW5-7-55

The 74LVC1G08FW5-7-55 from Diodes Incorporated is a high-performance, single 2-input AND gate integrated circuit that operates at very low voltage and power levels while maintaining a high switching speed. This component is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Low Voltage Operation: The device supports a supply voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High Speed: Despite its low power consumption, the 74LVC1G08FW5-7-55 offers a high-speed performance that can meet the requirements of fast-paced digital circuits.
  • Compatibility: It is designed to interface with TTL levels, ensuring easy integration into existing designs that utilize TTL logic.
  • Power-Down Protection: Inputs can be taken to GND or VCC without risk, which provides additional safety during power-down situations.
  • Low Power Dissipation: The IC has an extremely low static power consumption, significantly reducing the overall power requirements of the system.
  • Temperature Range: It operates over a broad temperature range of -55°C to +125°C, offering reliable performance in extreme conditions.
  • Package: The device is available in a leadless ultra-small DFN1010 package, which is ideal for space-constrained applications.

Applications

The versatility of the 74LVC1G08FW5-7-55 makes it a perfect fit for a wide array of applications, including:

  • Portable and battery-powered electronics
  • Computing peripherals
  • Microcontroller systems
  • Logic level translation
  • Control systems
  • Embedded design

Quality and Reliability

Diodes Incorporated ensures that the 74LVC1G08FW5-7-55 meets the highest quality and reliability standards. The component is subjected to rigorous testing and verification processes, guaranteeing its performance and durability in a variety of conditions and applications.

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Matsuo
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us
GE Critical Power
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess