Product Overview: 74LVC1G02W5-7 from Diodes Incorporated
The 74LVC1G02W5-7 is a high-performance, single 2-input NOR gate integrated circuit from Diodes Incorporated, designed for use in a wide array of electronic applications. This IC is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device operates on a supply voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels, and thus offering great flexibility for mixed-voltage system integration.
Constructed with advanced CMOS technology, the 74LVC1G02W5-7 ensures low power consumption and high noise immunity. The device features a 5-pin SOT25 package, also known as SC-70, which is ideal for space-constrained applications due to its small footprint. The inputs are capable of tolerating voltages up to 5.5V, even when the device is in the powered-down state, providing additional protection against inadvertent voltage spikes.
Key specifications of the 74LVC1G02W5-7 include:
- Logic Type: 2-input NOR gate
- Operating Voltage Range: 1.65V to 5.5V
- High-Speed Performance: Tpd = 3.7ns (Max) at Vcc = 3.3V
- Low Quiescent Current: 10µA (Max)
- Output Drive Capability: ±24mA at 3.3V
- Input Hysteresis for Improved Noise Margins
- ESD Protection Exceeds JESD 22
- Latch-Up Performance Exceeds 100mA Per JESD 78, Class II
With its robust latch-up performance and ESD protection, the 74LVC1G02W5-7 ensures reliability and durability in demanding environments. The device is also specified for propagation delays and has the capability to drive loads with high output drive strength without compromising speed.
This NOR gate IC is perfect for implementing basic logic functions in a variety of digital circuits, including but not limited to computing devices, consumer electronics, and communication systems. Its small size and low power consumption make it an excellent choice for portable and battery-powered devices, while its wide operating voltage range and high-speed operation make it versatile enough to be used in high-performance systems.
For engineers and designers looking for a reliable, high-speed logic solution, the 74LVC1G02W5-7 from Diodes Incorporated stands out as a practical choice that combines performance with power efficiency in a compact package.