EN
  • EN
  • DE

74LVC1G02FW4-7

Part No 74LVC1G02FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 200μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 1.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1010-6
Dimension 6-XFDFN
Win Source Part Number 007184-74LVC1G02FW4-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G02FW4-7 CAD Model

Description

Diodes Incorporated 74LVC1G02FW4-7 Product Overview

The 74LVC1G02FW4-7 is a high-performance, single 2-input NOR gate integrated circuit offered by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is designed for use in a wide range of electronic applications, particularly where space and power efficiency are critical considerations.

Key Features

  • Low Voltage Operation: The 74LVC1G02FW4-7 operates at a very low voltage range of 1.65V to 5.5V, making it suitable for battery-operated devices and low-power applications.
  • High-Speed Performance: Despite its low power consumption, this NOR gate provides high-speed operation, which is essential for modern digital circuits requiring quick response times.
  • Advanced Technology: Utilizing advanced CMOS technology, the 74LVC1G02FW4-7 ensures minimal power dissipation combined with high noise immunity.
  • Logic Level Translation: This device can translate logic levels, allowing it to interface between different voltage domains within a system.
  • ESD Protection: The inputs are protected against electrostatic discharge, providing robustness and reliability for the integrated circuit when handled or operated in potentially static-prone environments.
  • Compact Package: The 74LVC1G02FW4-7 comes in a small 6-pin SOT-363 package, which is ideal for space-constrained applications.

Applications

The versatility of the 74LVC1G02FW4-7 makes it an excellent choice for a variety of applications, including:

  • Smartphones and Wearable Technology
  • Portable Medical Devices
  • Low-Power IoT Devices
  • Consumer Electronics
  • Embedded Systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The 74LVC1G02FW4-7 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity.

Environmental Compliance

The 74LVC1G02FW4-7 is also environmentally friendly, complying with RoHS directives which restrict the use of certain hazardous substances in electronic equipment. This commitment to sustainability makes the 74LVC1G02FW4-7 an eco-conscious choice for designers and manufacturers looking to minimize their environmental impact.

Overall, the 74LVC1G02FW4-7 from Diodes Incorporated represents a blend of efficiency, high performance, and reliability, suitable for a wide array of electronic applications where quality cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3050 $50.3250
400+ $0.2503 $100.1200
620+ $0.2425 $150.3500
855+ $0.2347 $200.6685
1,105+ $0.2268 $250.6140
1,475+ $0.2034 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess