Product Overview: 74LV14AT14-13 from Diodes Incorporated
The 74LV14AT14-13 is a high-performance, low-voltage Schmitt-trigger inverter produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is designed to handle the rigorous demands of modern electronic devices, offering superior performance and reliability. The 74LV14AT14-13 is part of the 74LV family, which is known for its low-voltage operation and low power consumption.
Key Features
- Advanced Technology: The device is fabricated with advanced CMOS technology, which provides a robust design with high noise immunity and low power consumption.
- Schmitt Trigger Action: With Schmitt trigger inputs, the 74LV14AT14-13 provides a hysteresis effect, which enhances noise immunity and allows for slow input transition signals, making it ideal for noisy environments.
- Low Voltage Operation: It operates at a voltage range from 2.0V to 5.5V, making it suitable for battery-operated and low-voltage applications.
- High Speed: The device offers a typical propagation delay time of only 8ns, ensuring quick response times for critical applications.
- Hex Inverter Configuration: This product features six inverting Schmitt triggers, providing ample flexibility for various design configurations.
- Power Down Protection: Inputs and outputs are equipped with protection against excess power down conditions, ensuring the longevity and reliability of the device.
- Output Drive Capability: The 74LV14AT14-13 can drive up to 8mA at the output, allowing for direct interfacing with numerous standard components.
Applications
The versatile nature of the 74LV14AT14-13 makes it suitable for a wide range of applications. It is commonly used in:
- Wave shaping and signal processing
- Glitch-free clock distribution
- Logic level conversion
- High-speed logic circuits
- Consumer electronics
- Embedded systems
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The 74LV14AT14-13 is rigorously tested to meet stringent industry standards, ensuring that each device performs to its specifications. With its robust design and Diodes Incorporated's reputation for reliability, this product is an excellent choice for designers looking for a dependable solution in their digital logic applications.