Product Overview: 74LV05A Hex Inverter from Diodes Incorporated
The 74LV05A is a high-speed CMOS device that offers the functionality of the standard 74LS logic family with the added benefit of lower power consumption and improved speed. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets, the 74LV05A is designed to meet the needs of a wide array of digital circuit applications.
This hex inverter is part of the 74LV series, where 'LV' stands for low-voltage. It operates at a voltage range of 2.0V to 5.5V, making it ideal for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. The device features six independent inverter gates in a single package, providing designers with a compact and efficient solution for creating logic inversion functions within their circuits.
The 74LV05A is available in a variety of packages, including the popular SOIC, TSSOP, and DIP formats, offering flexibility in design for printed circuit board layouts. Each inverter input has a hysteresis which increases its noise immunity and allows the device to be used in a wider range of environmental conditions.
Key Features:
- Logic Type: Hex Inverter
- Operating Voltage: 2.0V to 5.5V
- High-Speed Performance: t<sub>PD 8.8ns (Max) @ 5V
- Output Drive Capability: 8mA @ 5V
- Power Consumption: Low power dissipation
- Package Options: SOIC, TSSOP, DIP
- Noise Immunity: Enhanced due to input hysteresis
The 74LV05A is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperature conditions. This makes it suitable for industrial, automotive, and consumer electronics where operational stability is crucial.
Whether you are designing a simple logic gate circuit or a complex digital system, the 74LV05A from Diodes Incorporated provides a reliable and efficient solution for your inverting needs. Its low power consumption, compatibility with multiple logic level standards, and robust environmental performance make it a versatile choice for electronics engineers and designers.