EN
  • EN
  • DE

74AVCH1T45FZ4-7

Part No 74AVCH1T45FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR X2DFN1410-6 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series 74AVCH
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package X2-DFN1410-6
Base Product Number 74AVCH1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AVCH1T45FZ4-7DIDKR,74AVCH1T45FZ4-7DITR,74AVCH1T45FZ4-7DICT
Standard Package 5,000
Win Source Part Number 971481-74AVCH1T45FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AVCH1T45FZ4-7 CAD Model

Description

Diodes Incorporated 74AVCH1T45FZ4-7 Logic Level Translator

The 74AVCH1T45FZ4-7 from Diodes Incorporated is a high-performance, dual-supply bidirectional voltage level translator designed for mixed-mode signal operation and multi-voltage system environments. This versatile component is essential for systems requiring the translation of signals between different voltage domains, making it ideal for interfacing devices or systems operating at different logic levels.

Constructed with advanced silicon technology, the 74AVCH1T45FZ4-7 ensures minimal propagation delay, providing swift and reliable logic level translation for high-speed applications. This feature is particularly beneficial in communication interfaces, microcontroller-based systems, and any application where signal integrity is paramount.

The device supports bidirectional voltage translation without the need for a direction control signal, simplifying the design and reducing the overall component count. It is capable of translating signals between 1.2V and 3.6V on the A port and 1.65V to 5.5V on the B port, accommodating a wide range of logic levels used in modern electronic devices.

The 74AVCH1T45FZ4-7 comes in a compact 6-pin DFN package with a Z4 suffix, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C allows for deployment in diverse environmental conditions, from industrial to commercial applications.

Key features of the 74AVCH1T45FZ4-7 include:

  • Bi-directional interface between two logic levels
  • Dual-supply voltage operation (VCCA: 1.2V to 3.6V, VCCB: 1.65V to 5.5V)
  • Auto-direction sensing - no direction control required
  • Low on-state resistance, providing low input/output capacitance and enabling high bandwidth
  • Power-off protection on inputs and outputs, ensuring no damaging current will flow if either supply voltage is removed
  • ESD protection exceeds JESD 22, ensuring robustness for real-world handling
  • Lead-free, RoHS compliant, and Green device, supporting eco-friendly initiatives

The 74AVCH1T45FZ4-7 by Diodes Incorporated is a testament to the company's commitment to providing high-quality, innovative solutions for digital logic level translation. Whether it's for interfacing microcontrollers with peripherals, bridging between different logic families, or enabling communication between devices, this logic level translator is designed to deliver reliable performance in a variety of applications.

You May Also Be Interested in

Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,171 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess