EN
  • EN
  • DE

74AUP2G86RA3-7

Part No 74AUP2G86RA3-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE XOR 2CH 2-INP DFN1210-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 7.1ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X2-DFN1210-8
Manufacturer Package 8-XFDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 751498-74AUP2G86RA3-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP2G86RA3-7 CAD Model

Description

Diodes Incorporated 74AUP2G86RA3-7 Logic Gate

The 74AUP2G86RA3-7 from Diodes Incorporated is a high-performance, dual-input Exclusive OR (XOR) gate integrated circuit, designed to meet the stringent power and space requirements of modern electronic devices. This advanced logic gate is part of the ultra-low power AUP (Advanced Ultra-low Power) family, using the latest semiconductor technology to provide a perfect balance between speed and energy efficiency.

With its tiny footprint, the 74AUP2G86RA3-7 is housed in a compact 8-pin XSON package, making it an ideal choice for space-constrained applications. Despite its small size, this component does not compromise on performance, offering fast switching capabilities with a propagation delay typically below 3.6 ns. This ensures high-speed operation for a variety of digital logic applications, ranging from portable devices to complex computing systems.

The device operates over a wide power supply range of 0.8 V to 3.6 V, enabling compatibility with most low-voltage systems and ensuring minimal power consumption. This feature is particularly beneficial for battery-powered devices where power efficiency is paramount. Additionally, the 74AUP2G86RA3-7 boasts an extremely low static power consumption of less than 0.9 µA, significantly reducing the overall power draw of the system it is integrated into.

Another notable feature of this XOR gate is its Ioff circuitry, which provides partial power-down mode operation by disabling the outputs, preventing damaging current backflow into the device when it is powered down. This ensures the longevity and reliability of both the logic gate and the system it is a part of.

For design flexibility, the 74AUP2G86RA3-7 is fully specified for partial power-down applications using IOFF. The product also features over-voltage tolerant inputs that allow for interfacing with higher voltage logic levels without sustaining damage. This makes it a versatile component that can be easily integrated into mixed-voltage systems.

In conclusion, the 74AUP2G86RA3-7 from Diodes Incorporated is an exemplary logic gate that offers a combination of low power consumption, high-speed operation, and a tiny form factor. It is an excellent choice for designers who need a reliable and efficient XOR gate for their next-generation electronic projects.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1346 $57.8780
1,050+ $0.1104 $115.9200
1,620+ $0.1071 $173.5020
2,230+ $0.1036 $231.0280
2,885+ $0.1002 $289.0770
3,865+ $0.0898 $347.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess